Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228776-MX25L3205
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L3205 CAD Model

Description

The MX25L3205 is a 32-megabit Serial NOR Flash memory device manufactured by Macronix. It is designed for a wide range of applications requiring non-volatile storage, including embedded systems, industrial control, and consumer electronics. This memory device offers high performance, low power consumption, and a compact footprint.

Applications

  • Embedded Systems
  • Industrial Control
  • Consumer Electronics
  • Networking Equipment
  • IoT Devices

Features

  • 32-Megabit (4M x 8) capacity
  • Serial Peripheral Interface (SPI): Supports SPI Modes 0 and 3
  • Single Voltage Supply: 2.7V to 3.6V
  • High Performance: Up to 86MHz clock frequency
  • Low Power Consumption: Active and Standby modes
  • Uniform Sector Architecture: 4KB sectors
  • Software and Hardware Write Protection
  • Endurance: Minimum 100,000 Program/Erase Cycles
  • Data Retention: Minimum 20 years
  • RoHS Compliant

Benefits

  • Reliable Data Storage: Guarantees long-term data retention and high endurance for frequent program/erase cycles.
  • Fast Data Access: High clock frequency ensures quick data retrieval and programming.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Flexible Memory Management: Uniform sector architecture simplifies memory management and updates.
  • Enhanced Security: Write protection features prevent accidental or unauthorized data modification.
  • Small Footprint: Compact packaging allows for integration into space-constrained designs.

Additional Details

The MX25L3205 operates using a Serial Peripheral Interface (SPI), supporting SPI modes 0 and 3. It requires a single voltage supply ranging from 2.7V to 3.6V. The device features a uniform sector architecture with 4KB sectors, facilitating efficient memory management. It offers both software and hardware write protection mechanisms to prevent accidental or unauthorized data alteration. The memory device is designed for a minimum of 100,000 program/erase cycles and provides a minimum data retention of 20 years. The device is commonly available in various packages, including SOIC, WSON, and TSSOP. The MX25L3205 is commonly used to store configuration data, firmware, and code in a variety of electronic devices.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention