EN
  • EN
  • DE

MX25L8005M2I-12G

Part No MX25L8005M2I-12G
Manufacturer Macronix
Description 8M-BIT [x 1] CMOS SERIAL FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228790-MX25L8005M2I-12G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX25L8005M2I-12G CAD Model

Description

The MX25L8005M2I-12G is an 8 Megabit (1024K x 8) Serial NOR Flash memory manufactured by Macronix. This device features a standard Serial Peripheral Interface (SPI) for efficient data transfer and is designed for a wide range of embedded applications requiring non-volatile storage.

Applications:

  • Embedded Systems
  • Firmware Storage
  • Data Logging
  • Industrial Control Systems
  • Consumer Electronics (e.g., Set-Top Boxes, Digital TVs)

Features:

  • 8 Megabit (1024K x 8) Memory: Provides ample storage for code and data.
  • Standard SPI Interface: Compatible with standard SPI protocols for easy integration with microcontrollers and processors.
  • Single Voltage Supply: Operates on a single 2.7V to 3.6V power supply.
  • High Performance: Offers fast read, program, and erase operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Program: Supports page program operations for fast data writing.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data and code.
  • Easy Integration: Standard SPI interface simplifies integration with various microcontrollers and processors.
  • Fast Operation: High-performance read, program, and erase operations enable quick system response.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Memory Management: Sector erase and page program features allow for efficient memory management.

Additional Details:

The MX25L8005M2I-12G supports various SPI modes, including SPI Mode 0 (CPOL=0, CPHA=0) and SPI Mode 3 (CPOL=1, CPHA=1). The device features a write protection mechanism to prevent accidental data corruption. The typical operating temperature range is -40°C to +85°C, making it suitable for a wide range of environments.

The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. It is crucial to consult the datasheet for proper design and implementation.

This flash memory is often used to store boot code, configuration settings, and other non-volatile data in embedded systems. Its reliability and ease of use make it a popular choice for many applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess