Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Macronix
Series MXSMIO™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108 MHz
Write Cycle Time - Word, Page 100µs, 4ms
Voltage - Supply 1.65V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Base Product Number MX25U4035
Standard Package 12,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 853059-MX25U4035FZUI
Ultra Librarian 3D Model Ultra Librarian MX25U4035FZUI CAD Model

Description

The MX25U4035FZUI is a 4Mbit FLASH - NOR memory integrated circuit (IC) from Macronix.

  • Memory Type: Non-volatile
  • Voltage Supply Range: 1.65V to 2V
  • Memory Organization: 512K x 8
  • Clock Frequency: 108 MHz
  • Memory Interface: SPI - Quad I/O
  • Write Cycle Time (Word): 100µs
  • Write Cycle Time (Page): 4ms
  • Mounting Type: Surface Mount
  • Package: 8-UFDFN Exposed Pad
  • Operating Temperature Range: -40°C to 85°C
  • Series: MXSMIO™
  • Standard Package: 12,000 pcs
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I / SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I
Need more? Email Us
ECAD model for CY62256NLL-70ZXC
Infineon Technologies
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1514KV18-300BZXI
Infineon Technologies
IC SRAM 18MBIT PARALLEL 100TQFP
Lowest to $105.1051
ECAD model for CY7C1370D-200AXI
Infineon Technologies
IC NVSRAM 1MBIT I2C 16SOIC
Lowest to $26.6995
ECAD model for CY14B101I-SFXI
Infineon Technologies
IC SRAM 9MBIT 100MHZ 100LQFP
Need more? Email Us
ECAD model for CY7C1361A-100AC
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $58.0314
ECAD model for CY7C1370B-133BZC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45DB011-JC
Winbond Electronics
NOR Flash spiFlash, 64M-bit, DTR, 4Kb Uniform Sector
Lowest to $1.6886
ECAD model for W25Q64JVSSIQ-TR
Infineon Technologies
IC SRAM 8MBIT PARALLEL 48VFBGA / SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)
Lowest to $0.5641
ECAD model for CY62157EV30LL-45BVXA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1970 $53.8650
90+ $1.1213 $100.9170
140+ $1.0834 $151.6760
200+ $1.0076 $201.5200
260+ $0.9697 $252.1220
325+ $0.9319 $302.8675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,494 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention