EN
  • EN
  • DE

MX26C512AQC90

Part No MX26C512AQC90
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997831-MX26C512AQC90
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX26C512AQC90 CAD Model

Description

The MX26C512AQC90 is a 512K-bit CMOS Static RAM (SRAM) device manufactured by Macronix. This memory chip provides fast access times and low power consumption, making it suitable for a variety of embedded systems and memory applications. The ‘QC90’ likely refers to the speed grade, indicating an access time of 90ns.

Applications

  • Embedded Systems
  • Cache Memory
  • Buffer Memory
  • Data Logging
  • Industrial Control Systems

Features

  • 512K-bit SRAM (64K x 8 organization)
  • Fast Access Time (90ns)
  • Low Power Consumption
  • CMOS Technology
  • Single 5V Power Supply
  • TTL Compatible Inputs/Outputs

Benefits

  • Provides fast and reliable data storage for embedded systems.
  • Reduces power consumption, extending battery life in portable applications.
  • Ensures compatibility with standard logic circuits.
  • Simplifies system design with a single power supply requirement.
  • Offers a cost-effective solution for memory requirements in various applications.

Additional Details

The MX26C512AQC90 operates with a single 5V power supply and features TTL-compatible inputs and outputs, making it easy to interface with other digital components. The fast access time of 90ns ensures quick data retrieval and storage, which is critical in real-time applications. The device is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into circuit boards. Detailed electrical characteristics, such as supply current, input voltage levels, and output drive capability, can be found in the official Macronix datasheet. This SRAM is commonly used in applications where data needs to be stored temporarily and accessed quickly, such as cache memory in microprocessors or buffer memory in data acquisition systems. The CMOS technology ensures low power consumption, making it suitable for battery-powered devices. The 64K x 8 organization allows for byte-wide data access, simplifying data handling in many applications.

When using the MX26C512AQC90, proper decoupling capacitors should be placed close to the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess