EN
  • EN
  • DE

MX27C1000PC-70

Part No MX27C1000PC-70
Manufacturer Macronix
Catalog EPROM
Description 1M-BIT [128K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331537-MX27C1000PC-70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C1000PC-70 CAD Model

Description

The Macronix MX27C1000PC-70 is an integrated circuit that belongs to the memory family category.

  • Popularity: medium
  • Supply and Demand Status: limited
  • Manufacturer: Macronix
  • Win Source Part Number: 331537-MX27C1000PC-70
  • Suitability: use in various electronic devices that require memory chips

You May Also Be Interested in

STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess