EN
  • EN
  • DE

MX29F400CTTI-70

Part No MX29F400CTTI-70
Manufacturer Macronix
Catalog Memory
Description 4M-BIT [512Kx8/256Kx16] CMOS SINGLE VOLTAGE 5V ONLY BOOT SECTOR FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832256-MX29F400CTTI-70
Ultra Librarian 3D Model Ultra Librarian MX29F400CTTI-70 CAD Model

Description

The MX29F400C is a 4 Mbit Flash memory organized as 512K x 8. Manufactured by Macronix, it offers a fast access time of 70ns and is designed for applications requiring non-volatile storage with in-system programmability. The device supports sector erase and chip erase operations, providing flexibility in memory management. It is designed for a single 5V power supply during read operations.

Applications

  • Embedded systems
  • BIOS storage
  • Industrial controllers
  • Networking devices
  • Telecommunications equipment

Features

  • 4 Mbit (512K x 8) Flash Memory
  • Fast Access Time: 70ns
  • Single 5V Read Operation
  • 12.0V Programming Voltage
  • Sector Erase and Chip Erase Capabilities
  • Automatic Write Timeout
  • Low Power Consumption
  • Available in TSOP Package

Benefits

  • Fast read access enhances system performance.
  • Sector and chip erase options allow flexible memory management.
  • Low power consumption extends battery life in portable applications.
  • Single 5V read operation simplifies system power requirements.
  • Reliable non-volatile storage ensures data integrity.

Additional Details

The MX29F400CTTI-70 features a fast access time of 70ns, enabling quick data retrieval and improving overall system performance. It requires a single 5V power supply for read operations, simplifying system design and reducing power consumption. For programming and erase operations, a 12.0V voltage is needed.

The sector erase and chip erase capabilities provide flexibility in memory management. Sector erase allows for selective erasure of specific memory blocks, while chip erase clears the entire memory array. The device incorporates an automatic write timeout feature, ensuring that write operations are completed within a defined timeframe. This safeguards against data corruption due to incomplete writes. The MX29F400C is available in a TSOP package, making it suitable for surface mount assembly. The device's low power consumption makes it ideal for battery-powered devices. It is designed to provide reliable and durable non-volatile storage for various embedded applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess