EN
  • EN
  • DE

MX29LV017BTC-90

Part No MX29LV017BTC-90
Manufacturer Macronix
Description 16M-BIT [2Mx8] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228892-MX29LV017BTC-90
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX29LV017BTC-90 CAD Model

Description

The MX29LV017BTC-90 is a 16 Mbit, 3V-only Flash memory device manufactured by Macronix. It is organized as 2M x 8 bits and offers high-speed read access and low power consumption, making it suitable for a wide range of embedded applications.

Applications

  • Embedded systems firmware storage
  • BIOS storage
  • Data logging
  • Code storage in microcontrollers
  • Portable electronic devices

Features

  • 16 Mbit (2M x 8) organization
  • 3V single power supply
  • Fast access time: 90ns
  • Sector Erase Architecture
  • Chip Erase
  • Write Protect Feature
  • Low power consumption
  • Available in TSOP package

Benefits

  • Fast Read Access: The 90ns access time enables quick data retrieval, improving system performance.
  • Low Power Consumption: It extends battery life in portable applications.
  • Flexible Memory Management: Sector Erase Architecture allows for efficient memory updates and management.
  • Data Protection: The Write Protect feature prevents accidental data corruption.
  • Compact Size: The TSOP package allows for high-density board designs.

Technical Specifications

The MX29LV017BTC-90 operates with a 3V power supply. The access time is 90ns. It features sector erase capability, allowing for individual sectors to be erased and reprogrammed. The operating temperature range is typically industrial grade. The TSOP package offers a compact footprint. Detailed timing diagrams, programming algorithms, and electrical characteristics are available in the manufacturer's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess