EN
  • EN
  • DE

30113

Part No 30113
Manufacturer Master Appliance Co
Catalog Tools
Description ELEMENT CONNECTOR KIT 15 AMP (FO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Heat Guns, Torches, Accessories
Mfr Master Appliance Co
Package Bag
Product Status Active
Accessory Type Element Connector Kit
Current 15 A
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8419.90.8500
Win Source Part Number 855487-30113
Ultra Librarian 3D Model Ultra Librarian 30113 CAD Model

Description

The 855487-30113 is an element connector kit for heat guns, torches, and other accessories manufactured by Master Appliance Co.

  • Package: Bag
  • Quantity: 1 piece
  • Current Rating: 15A
  • Manufacturer: Master Appliance Co

You May Also Be Interested in

Dremel
DIAMOND WHEEL
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $200.7852 $200.7852
2+ $180.0148 $360.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess