EN
  • EN
  • DE

71M6103-IL/F

Part No 71M6103-IL/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description Isolated Sensor ICs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Measurement Error 0.1%
Operating Supply Current 770μA
Operating Supply Voltage 2.5 V ~ 3.6 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1129718-71M6103-IL/F
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name 71M6103-IL/F
Introduction Date March 02, 2016
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 71M6103-IL/F CAD Model

Description

Maxim Integrated 71M6103-IL/F Energy Meter IC

The Maxim Integrated 71M6103-IL/F is a highly integrated, single-phase, energy-metering IC designed to meet the rigorous standards of residential and industrial energy metering applications. This sophisticated IC offers unparalleled accuracy, reliability, and ease of use for the development of smart meters and energy monitoring systems.

Key Features

  • High Accuracy: The 71M6103-IL/F features high-precision analog-to-digital converters (ADCs) and a 32-bit compute engine that ensures accurate energy measurements, meeting the requirements of IEC and ANSI standards for metering.
  • On-Chip Memory: Equipped with on-chip FLASH and RAM, it allows for flexible program management and calibration data storage, which is essential for maintaining accuracy over the product's lifespan.
  • Integrated LCD Driver: The IC includes an integrated LCD driver that supports a wide range of display options, making it easier to present energy usage data directly to the consumer.
  • Low Power Consumption: Designed for energy-efficient operation, the 71M6103-IL/F operates with low power consumption, which is critical for battery-powered metering systems.
  • Tamper Detection: Advanced tamper detection features help to prevent energy theft and ensure the integrity of metering data.
  • Flexible Communication: The IC supports multiple communication interfaces, including UART, SPI, and I2C, allowing for easy integration with other systems and smart grid infrastructure.

Applications

  • Residential Smart Meters
  • Commercial Energy Meters
  • Sub-Metering Solutions
  • Energy Consumption Analytics

The Maxim Integrated 71M6103-IL/F is a robust solution for modern energy metering challenges. Its compact design, combined with its comprehensive feature set, makes it an ideal choice for manufacturers looking to create accurate and reliable energy metering devices. With its focus on accuracy and integration, the 71M6103-IL/F is set to play a pivotal role in the advancement of energy management technologies.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
Lowest to $8.7910
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6429 $58.2864
39+ $2.9891 $116.5749
60+ $2.8957 $173.7420
83+ $2.8023 $232.5909
107+ $2.7089 $289.8523
143+ $2.4287 $347.3041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess