EN
  • EN
  • DE

71M6521-IGTR

Part No 71M6521-IGTR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815795-71M6521-IGTR
Ultra Librarian 3D Model Ultra Librarian 71M6521-IGTR CAD Model

Description

Product Overview: Maxim Integrated 71M6521-IGTR Energy Meter IC

The Maxim Integrated 71M6521-IGTR is a highly integrated, state-of-the-art energy meter IC designed to meet the rigorous demands of modern energy metering applications. This advanced system-on-chip (SoC) solution is tailored for residential, commercial, and industrial metering markets, providing accurate energy measurement, data management, and communication capabilities in a compact, power-efficient package.

Key Features and Benefits

  • High Precision: The 71M6521-IGTR boasts a high level of accuracy, with an integrated 22-bit delta-sigma ADC for precise current and voltage measurement. This ensures reliable data for billing and energy management purposes.
  • Multi-Function Energy and Power Metering: It supports a variety of metering functions including active, reactive, and apparent energy measurement, along with RMS calculations, ensuring versatility across different metering needs.
  • On-Chip Memory: Equipped with FLASH and RAM, it allows for robust data storage and efficient processing of metering algorithms without the need for external memory components.
  • Integrated MCU: The device includes a 32-bit compute engine that operates as a dedicated microcontroller, facilitating complex tariff and billing calculations, as well as data analysis within the meter.
  • Low Power Operation: Designed for energy-sensitive applications, the 71M6521-IGTR operates with low power consumption, making it ideal for battery-operated and power-conscious designs.
  • Communication Interface: It features a flexible communication interface supporting UART, SPI, and I²C, allowing for seamless integration with external modules and systems for data transmission and connectivity.
  • Durable and Reliable: Maxim Integrated's commitment to quality ensures that the 71M6521-IGTR is built to last and perform reliably in the demanding environments typical of energy metering applications.

Applications

The 71M6521-IGTR is suitable for a wide range of metering applications, including:

  • Smart residential energy meters
  • Advanced commercial and industrial metering systems
  • Sub-metering and energy management solutions
  • Renewable energy monitoring

With its powerful feature set and Maxim Integrated's reputation for quality, the 71M6521-IGTR is an excellent choice for manufacturers and designers looking to develop advanced, reliable, and cost-effective energy metering solutions.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess