EN
  • EN
  • DE

DEMO9S12HY64

Part No DEMO9S12HY64
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MC9S12HY64 EVAL BRD  /  MC9S12HY64 series HCS12 MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS12
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12
Utilized IC / Part MC9S12HY64
Mounting Type Fixed
Contents Board(s), LCD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1230985-DEMO9S12HY64
Ultra Librarian 3D Model Ultra Librarian DEMO9S12HY64 CAD Model

Description

Introducing the DEMO9S12HY64 Development Board from NXP

The DEMO9S12HY64 is a versatile development platform designed by NXP Semiconductors, tailored specifically for engineers and developers looking to explore the features and capabilities of the HCS12 microcontroller family. This development board is centered around the 9S12HY64 microcontroller, a member of NXP's 16-bit MCU product line that is renowned for its robust performance and integration suitable for automotive and industrial applications.

Key Features of the DEMO9S12HY64

  • 9S12HY64 Microcontroller: At the heart of the board is the 9S12HY64 MCU, which boasts a 16-bit HCS12 core, 64KB of flash memory, 4KB of RAM, and a rich set of peripheral features.
  • Comprehensive Development Tools: The board comes with an integrated BDM (Background Debug Module) that allows for easy programming and debugging, without the need for additional hardware.
  • Connectivity: A variety of connectivity options are provided, including CAN, LIN, and SCI interfaces, enabling the development of applications with advanced communication needs.
  • Expandability: With its expansion port, users can connect to a range of daughter cards and peripherals to extend the functionality of the board even further.
  • On-board LEDs and Switches: The DEMO9S12HY64 includes user LEDs and switches, which can be used for user input and feedback during development and testing phases.
  • Oscillator: An onboard oscillator supports clock generation for the MCU and peripheral operation.

Applications

The DEMO9S12HY64 development board is well-suited for a wide array of applications, particularly in the automotive and industrial sectors. Its robust feature set enables developers to create applications such as:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Embedded systems for real-time control

Getting Started with the DEMO9S12HY64

Out of the box, the DEMO9S12HY64 is ready to jumpstart development. It includes demo software that showcases the capabilities of the 9S12HY64 MCU, making it easy for developers to learn and prototype their applications quickly. The board is also supported by NXP's CodeWarrior Development Studio, which provides a comprehensive suite of development tools to compile, debug, and deploy your applications with ease.

Whether you're a seasoned engineer or a student learning about embedded systems, the DEMO9S12HY64 development board is an excellent platform for developing and testing your ideas in a real-world environment.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess