EN
  • EN
  • DE

78P2342JAT-IGT/F

Part No 78P2342JAT-IGT/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LINE INTERFACE UNIT / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number 78P2342
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1206068-78P2342JAT-IGT/F
Ultra Librarian 3D Model Ultra Librarian 78P2342JAT-IGT/F CAD Model

Description

The 78P2342JAT-IGT/F from Maxim Integrated is a state-of-the-art transceiver module designed for high-speed communication applications. This advanced product is engineered to provide reliable performance in demanding environments, making it an ideal choice for a variety of network infrastructure tasks, including telecommunications, data centers, and industrial networking systems.

Key Features

  • High-Speed Operation: The 78P2342JAT-IGT/F is capable of supporting data rates necessary for modern communication protocols, ensuring fast and efficient data transfer.
  • Robust Interface: With its durable design, this transceiver can withstand the rigors of industrial environments, including exposure to temperature extremes, vibration, and electrical noise.
  • Integrated Functionality: The device includes integrated features that simplify design and reduce the need for additional components, such as built-in signal conditioning, error detection, and correction mechanisms.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, which operates with a minimal power draw to help maintain energy-efficient systems.
  • Compact Form Factor: The 78P2342JAT-IGT/F comes in a compact package, allowing it to be easily integrated into space-constrained applications without sacrificing performance.

Applications

The versatility of the 78P2342JAT-IGT/F makes it suitable for a wide range of applications, including:

  • High-speed networking equipment
  • Telecommunication switches and routers
  • Data center infrastructure
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the 78P2342JAT-IGT/F is no exception. Each unit is rigorously tested to meet high standards of reliability and performance, ensuring that customers receive a product they can trust for their critical applications.

Ordering Information

To purchase the 78P2342JAT-IGT/F or to obtain more information about pricing and availability, please contact Maxim Integrated's sales team or visit their official website. With Maxim's support and expertise, you can confidently integrate this transceiver into your next project.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess