EN
  • EN
  • DE

DG506AEWI-T

Part No DG506AEWI-T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821767-DG506AEWI-T
Ultra Librarian 3D Model Ultra Librarian DG506AEWI-T CAD Model

Description

Maxim Integrated DG506AEWI-T Multiplexer Overview

The DG506AEWI-T from Maxim Integrated is a high-performance, single-ended, 16-channel analog multiplexer designed for precision signal routing in complex systems. This advanced multiplexer is built to handle a wide range of analog signals with superior signal integrity, making it an ideal choice for data acquisition systems, test equipment, and medical devices where accurate and reliable signal processing is critical.

Key Features

  • Channel Configuration: The DG506AEWI-T offers a versatile 16:1 multiplexer configuration, allowing users to select any one of the 16 single-ended inputs to connect to the output.
  • Low On-Resistance: With an on-resistance typically as low as 100 ohms, this multiplexer ensures minimal signal distortion and attenuation, thus preserving signal fidelity across connections.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize interference between channels, ensuring that signals are cleanly and accurately routed without unwanted noise or signal leakage.
  • Single or Dual Supply Operation: The DG506AEWI-T can operate from a single +5V to +34V supply or from dual supplies of ±5V to ±20V, providing flexibility for various system design requirements.
  • ESD Protection: The device incorporates enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity and enhancing its durability in harsh environments.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the multiplexer is suitable for use in a variety of conditions, ensuring reliable performance even in extreme temperatures.
  • TTL/CMOS Compatible: TTL and CMOS logic compatibility allows for easy integration with digital systems, providing a seamless interface for control logic signals.

Applications

The DG506AEWI-T is designed for use in a wide array of applications that require high precision and reliability in signal routing. It is particularly well-suited for:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Medical Equipment
  • Industrial Control Systems
  • Instrumentation

With its robust design and versatile features, the DG506AEWI-T from Maxim Integrated stands as a top choice for designers and engineers looking to enhance the performance and efficiency of their multiplexing applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess