Maxim Integrated Product: DG528DK
The DG528DK from Maxim Integrated is a high-performance, single 8-channel multiplexer that exemplifies the company's commitment to producing devices that combine innovation with reliability. Designed to cater to a broad range of applications, the DG528DK is a versatile component suitable for signal routing in data acquisition systems, communication systems, and industrial equipment.
This multiplexer operates with a dual supply voltage ranging from ±4.5V to ±20V or a single supply voltage from +9V to +36V, providing flexibility for various circuit designs. The DG528DK boasts a low on-resistance of typically 100Ω, which ensures minimal signal distortion and maintains signal integrity. This low on-resistance is matched with a flatness of less than 6Ω, which is consistent across the specified analog signal range, thereby guaranteeing a uniform performance.
In terms of switching performance, the DG528DK offers fast switching times with tON of typically 175ns and tOFF of typically 145ns, enabling rapid signal routing that is essential in high-speed data acquisition and processing applications. The device also features an inherent break-before-make switching action, which prevents momentary shorting when switching between channels.
The DG528DK is designed with ESD protection, safeguarding the device from electrostatic discharges during handling and operation, thus enhancing its robustness and longevity. Additionally, the multiplexer is TTL/CMOS compatible, allowing it to integrate seamlessly into digital systems and be easily controlled by logic signals.
For ease of use, the DG528DK is offered in a compact DIP (Dual In-line Package), making it suitable for prototyping as well as for production in automated insertion equipment. The device's pin configuration is designed to optimize board space and to simplify the layout of PCBs (Printed Circuit Boards).
In summary, the DG528DK from Maxim Integrated is a reliable, high-performance 8-channel multiplexer that offers excellent signal routing capabilities for demanding applications. Its low on-resistance, fast switching times, and compatibility with digital logic make it an ideal choice for designers looking to enhance the performance and efficiency of their systems.