EN
  • EN
  • DE

DS1000S-030

Part No DS1000S-030
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004903-DS1000S-030
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1000S-030 CAD Model

Description

The Maxim Integrated DS1000S-030 is a high-precision silicon delay line product that provides a reliable and accurate method for introducing delays into digital signals. This versatile component is designed for applications requiring a stable and repeatable delay for signal processing, timing adjustment, and clock synchronization tasks.

Key Features

  • Delay Range: The DS1000S-030 offers a fixed delay of 30ns, which is ideal for a wide range of applications in digital electronics.
  • High Precision: With its high precision delay matching, the DS1000S-030 ensures consistency and performance in your circuit designs.
  • Low Power Consumption: The device is engineered for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Temperature: It operates across a broad temperature range, ensuring reliability in various environmental conditions.
  • Easy Integration: The DS1000S-030 comes in a standard 8-pin SO package, facilitating easy integration into existing designs without the need for additional components or complex configurations.

Applications

The DS1000S-030 is an essential component in many digital systems, including but not limited to:

  • Signal Processing Circuits
  • Timing Adjustment in Microprocessor Systems
  • Network Synchronization
  • Glitch and Skew Elimination
  • Serial Data Communication Timing

Technical Specifications

Parameter Value
Delay Time (Fixed) 30ns
Package Type 8-Pin SO
Supply Voltage Range 4.75V to 5.25V
Operating Temperature Range -40°C to +85°C

Overall, the Maxim Integrated DS1000S-030 silicon delay line is a compact, efficient, and highly precise solution for your timing and delay requirements, ensuring that your digital systems perform optimally and reliably.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
Lowest to $0.0393
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess