EN
  • EN
  • DE

DS1010S-60

Part No DS1010S-60
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 60NS 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 10
Purpose Nonprogrammable
Delay to 1st Tap 6ns
Tap Increment 6ns
Available Total Delays 60ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132209-DS1010S-60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1010S-60 CAD Model

Description

Introducing the DS1010S-60 Silicon Delay Line from Maxim Integrated

The DS1010S-60 is a high-precision silicon delay line product developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This innovative component is designed to provide a fixed delay time of 60 nanoseconds, catering to a wide range of applications that require precise timing adjustments, such as signal processing, clock distribution, and synchronization tasks in complex digital systems.

Key Features

  • Fixed Delay: The DS1010S-60 offers a precise 60ns delay, ensuring consistent performance and reliable timing for critical operations.
  • High Accuracy: With a delay tolerance of ±5%, this component provides the accuracy needed for applications where timing is crucial.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient of 250 ppm/°C, which minimizes delay variability over a wide temperature range, ensuring stable operation in varying environmental conditions.
  • Easy Integration: Available in a compact SO package, the DS1010S-60 is designed for straightforward integration into existing circuit designs without the need for complex adjustments or configurations.
  • Versatility: It can be used in series with other delay lines to achieve longer delays, providing flexibility for designers to tailor the timing to their specific needs.

Applications

The DS1010S-60 is suitable for a diverse array of applications, including:

  • Signal Delay and Wave Shaping
  • Timing Adjustment in Digital Circuits
  • Clock Distribution Networks
  • Data Synchronization in Communication Systems
  • Industrial Control Timers

Technical Specifications

Some of the technical specifications of the DS1010S-60 include:

  • Operating Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Output Skew: 2ns (max)
  • Package Type: 14-Pin SO

Maxim Integrated's DS1010S-60 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its precision timing and robust performance, the DS1010S-60 is an excellent choice for engineers looking to enhance the timing accuracy of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess