EN
  • EN
  • DE

MAX8875EUK30-T

Part No MAX8875EUK30-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 150mA, Low-Dropout Linear Regulator with Power-OK Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Win Source Part Number 093216-MAX8875EUK30-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8875EUK30-T CAD Model

Description

MAX8875EUK30-T Voltage Regulator by Maxim Integrated

The MAX8875EUK30-T is a high-performance, low-dropout (LDO) linear voltage regulator produced by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal integrated circuits. This regulator is specifically designed to deliver a well-regulated 3.0V output from an input voltage range of 2.5V to 6.5V, making it an ideal choice for battery-powered devices and portable applications.

Key Features:

  • Output Voltage: Precisely regulated 3.0V output, suitable for powering sensitive electronic components.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, it can operate effectively even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • High Output Current: Capable of delivering up to 150mA of output current, sufficient for a wide range of low-power devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limiting: Built-in current limit provides protection against overcurrent conditions, safeguarding both the regulator and the load.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low quiescent current that extends battery life.
  • Small Form Factor: Available in a compact SOT-23 package, making it suitable for space-constrained designs.

Applications:

The MAX8875EUK30-T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Cellular phones
  • Handheld instruments
  • PDAs and palmtop computers
  • Wireless LAN devices
  • MP3 players

Maxim Integrated's commitment to quality and performance is evident in the MAX8875EUK30-T voltage regulator. Its precise voltage regulation, low power consumption, and small footprint make it an excellent choice for designers looking to optimize power management in their compact electronic devices.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess