EN
  • EN
  • DE

DS1020S-100+

Part No DS1020S-100+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 256TAP 265NS 16SOIC / Active Programmable Delay Line 1-IN 1ns ABS 265ns MAX 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Taps/Steps 256
Function Programmable
Delay to 1st Tap 10ns
Tap Increment 1ns
Available Total Delays 265ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772854-DS1020S-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1020
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1020S-100+ CAD Model

Description

The DS1020S-100+ is a state-of-the-art programmable delay line produced by Maxim Integrated, designed to provide precise and adjustable timing solutions for a wide array of digital signal processing applications. This device is particularly well-suited for systems that require timing adjustments or clock signal distribution with high precision and reliability.

Key Features

  • Versatility: The DS1020S-100+ offers 100 tap points which can be programmed for a range of delay times, providing designers with a flexible tool for timing adjustments in their circuits.
  • High Precision: With the ability to fine-tune the delay in steps as small as 5ns, this device ensures high accuracy in timing critical applications.
  • Easy Programmability: The delay line can be easily programmed through a simple serial interface, allowing for quick adjustments and on-the-fly changes if necessary.
  • Temperature Stability: The device is designed to maintain consistent performance over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Low Power Consumption: The DS1020S-100+ is optimized for low power operation, which is essential for battery-powered or energy-conscious designs.
  • Compact Package: Available in a small-outline package, it is ideal for space-constrained applications where board real estate is at a premium.

Applications

The programmable nature of the DS1020S-100+ makes it an excellent choice for a variety of applications, including:

  • Digital Signal Processing (DSP)
  • Skew adjustment in clock distribution networks
  • Timing calibration in data communication systems
  • Waveform generation and timing adjustment in test equipment

Technical Specifications

The DS1020S-100+ operates with a 5V ±10% supply voltage and features a delay range from 0 to 500ns with 5ns per step increments. It is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environments.

For engineers and designers looking for a programmable delay line with high precision and flexibility, the DS1020S-100+ from Maxim Integrated is an excellent choice that meets a diverse set of timing requirements.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess