EN
  • EN
  • DE

DS1081LE+

Part No DS1081LE+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CLOCK MOD SS 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
PLL Yes
Main Purpose LCD Panels
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 134MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 772868-DS1081LE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1081LE+ CAD Model

Description

The DS1081LE+ from Maxim Integrated is a versatile and programmable spread-spectrum oscillator designed to enhance system performance by reducing electromagnetic interference (EMI) in electronic systems. This innovative component is ideal for engineers looking to optimize their designs for both functionality and compliance with stringent EMI regulations.

Key Features

  • Frequency Range: The DS1081LE+ operates across a wide frequency range, providing flexibility for various applications.
  • Spread-Spectrum Modulation: The device employs spread-spectrum techniques to disperse the energy of the fundamental frequency, thus minimizing EMI.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DS1081LE+ maintains a low power draw without sacrificing performance.
  • Programmability: Users can program the output frequency and modulation parameters via a serial interface, allowing for easy integration and fine-tuning within a system.

Applications

The DS1081LE+ is suitable for a broad range of applications where EMI can be a concern. These include but are not limited to:

  • Computing devices such as laptops, desktops, and servers
  • Consumer electronics including televisions and audio equipment
  • Telecommunications infrastructure like network routers and switches
  • Industrial control systems where reliability and compliance are critical

Technical Specifications

The oscillator features a 3.3V supply voltage and a 0°C to +70°C operating temperature range, making it robust for commercial-grade applications. The DS1081LE+ is available in a compact 8-pin SO package, facilitating its integration into space-constrained designs.

Conclusion

Maxim Integrated's DS1081LE+ programmable oscillator is a highly adaptable solution for managing EMI in electronic systems. With its programmable nature and EMI reduction capabilities, it stands as a valuable component for designers looking to meet both performance and regulatory requirements in their products.

You May Also Be Interested in

Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3227 $58.0675
61+ $1.9058 $116.2538
94+ $1.8457 $173.4958
130+ $1.7868 $232.2840
168+ $1.7267 $290.0856
224+ $1.5477 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess