The DS1100LU-25 is a sophisticated integrated circuit from Maxim Integrated, renowned for its precision and reliability in timing solutions. This product is part of the DS1100 series of 5-tap silicon delay lines that provide a delay from 1ns to 5ns per tap. The DS1100LU-25 specifically offers a total delay of 25ns, with each of the five taps providing a 5ns delay.
Key Features
- Five equally spaced taps: The DS1100LU-25 is designed with five taps that are evenly spaced, ensuring a consistent delay across each segment.
- Low-power CMOS technology: This delay line is built using low-power CMOS technology, which contributes to its energy efficiency and reduces power consumption within electronic systems.
- 3.3V or 5V supply voltage: It operates on a supply voltage range that accommodates both 3.3V and 5V systems, providing versatility in application across different voltage platforms.
- Surface-mount package: The device comes in a surface-mount package, making it suitable for compact and high-density circuit designs.
- High-temperature operation: With an operating temperature range of -40°C to +85°C, the DS1100LU-25 can reliably function in a wide range of environmental conditions.
Applications
The DS1100LU-25 is ideal for a variety of applications that require precise timing adjustments, including:
- Network synchronization
- Edge detection and signal processing
- Skew adjustment
- Time-domain reflectometry (TDR)
- Arbitrary waveform generation
Technical Specifications
Parameter
Value
Total Delay
25ns
Number of Taps
5
Supply Voltage
3.3V to 5V
Operating Temperature
-40°C to +85°C
With its precise delay control and robust design, the DS1100LU-25 from Maxim Integrated is a valuable component for engineers looking to implement accurate timing functionalities within their electronic designs.