EN
  • EN
  • DE

DS1100LZ-40/T&R

Part No DS1100LZ-40/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 40NS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS1100L
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917286-DS1100LZ-40/T&R
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-40/T&R CAD Model

Description

Maxim Integrated DS1100LZ-40/T&R Delay Line IC

The DS1100LZ-40/T&R is a high-quality, 5-tap silicon delay line product manufactured by Maxim Integrated. This innovative component is designed to provide precise timing delays for digital signals, which is essential in various applications such as signal processing, timing adjustment in digital circuits, and synchronization of data transmission.

The DS1100LZ-40/T&R operates with a nominal delay of 40ns per tap, which allows designers to finely tune the timing of digital signals with a high degree of accuracy. The device features a total of 5 equally spaced taps, giving users multiple delayed output options from a single input signal. This flexibility makes it an ideal choice for applications requiring multiple timing adjustments within a single circuit.

One of the key advantages of the DS1100LZ-40/T&R is its ease of use. The delay line is fully programmable, which means users can set up the desired delay with minimal effort. Furthermore, its surface-mount package (SOT23-6) ensures that it can be easily integrated into a wide range of PCB designs, saving space and reducing the complexity of the board layout.

The DS1100LZ-40/T&R is also characterized by its low power consumption and high reliability. It operates over a wide voltage range of 4.75V to 5.25V, making it compatible with standard 5V digital systems. Its robust design ensures stable performance over the industrial temperature range of -40°C to +85°C, which is critical for applications in harsh environments.

Offered in tape and reel (T&R) packaging, the DS1100LZ-40/T&R is optimized for mass production, allowing for efficient assembly processes and inventory management. This packaging format is especially beneficial for manufacturers looking to streamline their production lines and reduce handling time.

In summary, the Maxim Integrated DS1100LZ-40/T&R is a versatile, easy-to-use delay line IC that provides precise timing solutions for a broad spectrum of digital applications. Its programmability, compact size, and reliability make it an excellent choice for designers seeking to improve the performance and timing accuracy of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess