EN
  • EN
  • DE

DS1100Z-25/T&R

Part No DS1100Z-25/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 25NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5ns
Available Total Delays 25ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126080-DS1100Z-25/T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100Z-25/T&R CAD Model

Description

The DS1100Z-25/T&R is a sophisticated 5-tap silicon delay line product developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This delay line is designed to provide precise timing adjustments in digital signal processing applications. It is particularly suitable for use in systems where signal timing is critical for proper operation, such as in communication systems, data storage devices, and digital audio/video equipment.

Key Features:

  • 5-Tap Silicon Delay Line: The DS1100Z-25/T&R features five equally spaced taps, which provide multiple delayed outputs for a single input signal. This allows for fine-tuning of signal timing to meet specific design requirements.
  • Delay Range: The product offers a delay range of 5ns per tap, with a total delay of 25ns. This range is ideal for high-speed applications that require precise timing adjustments.
  • Supply Voltage: It operates at a supply voltage of 5V ±10%, making it compatible with a wide range of digital circuits.
  • Temperature Range: The delay line is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Surface-Mount Package: Packaged in a compact, surface-mount SOIC-14, the DS1100Z-25/T&R is suitable for automated assembly processes and saves precious board space in dense circuit designs.
  • RoHS Compliant: Maxim Integrated ensures that the DS1100Z-25/T&R complies with the RoHS directive, making it environmentally friendly and suitable for use in products sold in regions with strict hazardous substance regulations.

Applications:

The versatility of the DS1100Z-25/T&R delay line makes it an excellent choice for a variety of applications, including:

  • Signal synchronization in digital communication systems
  • Skew adjustment in high-speed data paths
  • Timing adjustments in video and audio processing circuits
  • Pulse-width modulation and timing generation

Overall, the DS1100Z-25/T&R from Maxim Integrated is a robust and reliable solution for designers looking to address timing and synchronization challenges in their digital systems. Its high precision and versatility make it an invaluable component in any timing-critical application.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess