The DS1210S+TR from Maxim Integrated is a highly reliable, nonvolatile controller chip that provides an essential hardware component for safeguarding memory integrity during power failures. This innovative controller is designed to automatically switch to a backup battery when power loss is detected, ensuring that data remains intact and uncorrupted in volatile memory.
Key Features
- Automatic Battery Backup: The DS1210S+TR seamlessly transitions to battery power in the event of a power failure, ensuring continuous operation of memory components.
- Write Protection: During power loss, the controller write-protects the memory, preventing any write operations that could lead to data corruption.
- Low-Power Consumption: Designed for energy efficiency, the DS1210S+TR consumes minimal power, making it ideal for battery-backed memory systems.
- Wide Operating Range: The device operates over a wide voltage range, accommodating various system requirements.
- Direct Interface: The chip can directly interface with standard RAM, eliminating the need for additional components or complex circuitry.
- Surface-Mount Package: Available in a surface-mount package, the DS1210S+TR is suitable for high-density PCB designs.
- Tape and Reel: The '+TR' suffix indicates that the product is provided in tape and reel packaging, which is optimal for automated assembly processes.
Applications
The DS1210S+TR is versatile and can be used in a variety of applications where data integrity during power loss is critical. These applications include, but are not limited to, real-time clocks, microcontroller systems, industrial controllers, and portable instruments that require battery-backed SRAM or real-time data preservation.
Technical Specifications
Parameter
Value
Battery Backup Voltage
Min. 2.0V, Max. 3.0V
Operating Temperature
-40°C to +85°C
Package Type
Surface-Mount
Supply Voltage
4.75V to 5.5V
In conclusion, the DS1210S+TR from Maxim Integrated is an indispensable component for systems requiring robust nonvolatile memory solutions. Its ability to protect and preserve data during power interruptions makes it an excellent choice for mission-critical applications.