EN
  • EN
  • DE

DS1210S

Part No DS1210S
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER CHIP NV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 087079-DS1210S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1210S CAD Model

Description

The Maxim Integrated DS1210S is a sophisticated nonvolatile controller chip designed to protect the integrity of CMOS RAM data during power failures. This innovative device ensures that as soon as the power supply drops below a certain threshold, all writes to the memory are inhibited, thereby securing the stored information.

Key Features

  • Automatic Battery Backup: The DS1210S seamlessly switches to battery backup mode when power failure is detected, providing continuous power to the CMOS RAM.
  • Low Power Consumption: With its low power design, the device minimizes battery drain during power failure, extending the life of the backup battery.
  • Write Protection: It ensures complete write protection of memory when VCC falls below the minimum VTP threshold or when the chip is not powered at all.
  • Direct Microprocessor Interface: The chip can be directly connected to a microprocessor, with no additional glue logic required, simplifying the design and reducing overall system costs.
  • Wide Operating Range: The DS1210S operates over a wide voltage range, accommodating various system power requirements.
  • Surface-Mount Package: Available in a surface-mount package, the DS1210S is suitable for high-density PCB designs.

Applications

The DS1210S is ideal for a wide range of applications that require data integrity during power loss. These include:

  • RAID systems
  • Industrial controllers
  • POS terminals
  • Telecommunications equipment
  • Medical monitoring devices

Technical Specifications

Parameter Value
Battery Backup Voltage 2.5V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type 16-pin SOIC

With its robust feature set and proven reliability, the Maxim Integrated DS1210S Nonvolatile Controller Chip is an essential component for maintaining data integrity in mission-critical systems.

You May Also Be Interested in

Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $5.8168
Intel
82801 - I/O CONTROLLER HUB
Lowest to $26.6850
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Cypress Semiconductor Corp
USB
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess