EN
  • EN
  • DE

DS1221

Part No DS1221
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR/DECODER 4BIT 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DS1221
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586051-DS1221
Ultra Librarian 3D Model Ultra Librarian DS1221 CAD Model

Description

The Maxim Integrated DS1221 Nonvolatile (NV) Controller is a cutting-edge solution designed to maintain the integrity of SRAM data during power failures. This innovative product ensures that critical data is preserved, making it an essential component for systems that cannot afford to lose information when the power is unexpectedly cut off.

The DS1221 operates by monitoring the VCC supply voltage of the system. When a power failure is detected, the controller automatically switches the SRAM from the failing VCC to the battery backup supply. This seamless transition is crucial for preventing data corruption and loss.

Key Features:

  • Automatic Battery Backup: The DS1221 provides an automatic switch-over to the battery when the main power supply falls below a certain threshold, ensuring uninterrupted power to the SRAM.
  • Low-Power CMOS: The device is designed using low-power CMOS technology, which minimizes power consumption during normal operation and during battery backup mode.
  • Write Protection: When the battery backup mode is activated, the DS1221 write-protects the SRAM, preventing any write operations that could lead to data corruption during power-down or power-up cycles.
  • High-Precision Voltage Monitor: The controller includes a precision voltage monitor circuit to accurately detect power failures.
  • Long Battery Life: The DS1221 is engineered to draw minimal current from the battery when in backup mode, thus extending the battery's life.

Applications:

  • Data Storage Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Embedded Systems
  • Portable Instruments

The Maxim Integrated DS1221 Nonvolatile Controller is an indispensable component for any system requiring data integrity during power losses. Its robust design and comprehensive feature set make it the ideal choice for a wide array of applications where data preservation is of the utmost importance.

You May Also Be Interested in

Cypress Semiconductor Corp
USB
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $18.6141
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2719 $58.1752
20+ $5.9667 $119.3340
30+ $5.7808 $173.4240
42+ $5.5937 $234.9354
54+ $5.4077 $292.0158
72+ $4.8475 $349.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess