EN
  • EN
  • DE

KSZ8061RNBW-TR

Part No KSZ8061RNBW-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number KSZ8061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names KSZ8061RNBWTR,KSZ8061RNBW-CT,KSZ8061RNBW-DKR
Standard Package 1,000
Win Source Part Number 977667-KSZ8061RNBW-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8061RNBW-TR CAD Model

Description

Microchip Technology's KSZ8061RNBW-TR Ethernet Transceiver

The KSZ8061RNBW-TR is a robust and highly reliable Ethernet PHY transceiver designed and manufactured by Microchip Technology. This cutting-edge component is engineered to provide seamless and efficient network connectivity for a range of applications, including industrial automation, automotive systems, and consumer electronics.

At the heart of the KSZ8061RNBW-TR lies a state-of-the-art Ethernet transceiver that supports 10Base-T and 100Base-TX signaling, allowing for fast data transfer rates of up to 100 Mbps. This transceiver is built on a low-power and high-performance architecture, which is optimized for power-sensitive applications. With its small-footprint 32-pin QFN package, the KSZ8061RNBW-TR is suitable for space-constrained designs.

The KSZ8061RNBW-TR boasts an impressive feature set tailored for modern networking demands. It includes LinkMD® TDR-based cable diagnostics, which help in identifying cable faults and determining cable length, thereby simplifying network maintenance and troubleshooting. The device also offers Energy Efficient Ethernet (EEE) capabilities as defined by the IEEE 802.3az standard, contributing to reduced power consumption during periods of low data activity.

For enhanced performance, Microchip's KSZ8061RNBW-TR integrates a programmable interrupt output that can be configured for various events, such as link status change or energy detection. This feature enables efficient system resource management by allowing the host controller to respond to network events promptly.

Additionally, the KSZ8061RNBW-TR supports both MII and RMII interface types, providing flexibility in interfacing with different network processors and microcontrollers. Its robust design ensures high immunity to electromagnetic interference and excellent ESD protection, making it an ideal choice for harsh electrical environments.

Overall, the KSZ8061RNBW-TR from Microchip Technology is an exceptional choice for designers looking for a reliable, high-performance Ethernet PHY transceiver that can withstand the demands of modern networking applications while minimizing power consumption.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2847 $51.4164
29+ $3.5156 $101.9524
45+ $3.4058 $153.2610
61+ $3.2959 $201.0499
79+ $3.1860 $251.6940
106+ $2.8565 $302.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess