EN
  • EN
  • DE

APA600-BG456

Part No APA600-BG456
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 356 I/O 456BGA / ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 129024
Number of I/O 356
Number of Gates 600000
Voltage - Supply 2.3V ~ 2.7V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 456-BBGA
Supplier Device Package 456-PBGA (35x35)
Base Product Number APA600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1323308-APA600-BG456
Ultra Librarian 3D Model Ultra Librarian APA600-BG456 CAD Model

Description

The APA600-BG456 is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance FPGA is designed to meet the demanding needs of modern electronics, offering a perfect blend of power, flexibility, and reliability for a wide range of applications.

Key Features

  • Advanced Architecture: The APA600-BG456 features a sophisticated architecture that allows for efficient logic implementation, making it ideal for complex digital designs.
  • High Capacity: With a substantial logic capacity, this FPGA can handle a large number of simultaneous operations, ensuring smooth performance in high-throughput environments.
  • High-Speed I/O: Equipped with high-speed input/output interfaces, the APA600-BG456 ensures rapid data transfer rates, which is crucial for applications requiring quick data processing and real-time performance.
  • Low Power Consumption: Despite its robust performance capabilities, the APA600-BG456 is designed to be power-efficient, reducing the overall power consumption for energy-sensitive applications.
  • Programmability: As with all FPGAs, this device offers the flexibility of field programmability, allowing designers to update the functionality and adapt to new requirements without the need for costly hardware changes.
  • Security Features: Microchip Technology understands the importance of data security, and the APA600-BG456 includes features to protect against unauthorized access and tampering.

Applications

The APA600-BG456 FPGA is versatile enough to be used in a variety of sectors, including but not limited to telecommunications, automotive, industrial automation, medical devices, and defense systems. Its ability to perform multiple tasks simultaneously and adapt to changing specifications makes it an invaluable component in any high-tech application.

Technical Specifications

  • Package Type: BG456
  • Logic Elements/Cells: 600K
  • Embedded Memory: Yes
  • Operating Temperature Range: Specified by manufacturer

In conclusion, the APA600-BG456 from Microchip Technology is a powerful and versatile FPGA solution that provides designers with the tools needed to create innovative, reliable, and secure products for the ever-evolving electronics market.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess