EN
  • EN
  • DE

DS1221SN

Part No DS1221SN
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR/DECODER 4BIT IN 16-SOIC / Nonvolatile Controller 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772920-DS1221SN
Popularity Medium
Supply and Demand Status Limited
Family Name DS1221
Introduction Date November 18, 1999
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DS1221SN CAD Model

Description

The Maxim Integrated DS1221SN is a specialized nonvolatile controller designed to maintain the integrity of CMOS RAM data during power failures. This component is engineered to automatically switch to backup battery power when the main supply voltage falls below a certain threshold, ensuring that memory contents remain intact and uncorrupted during such events.

Key Features

  • Automatic Battery Backup: The DS1221SN seamlessly transitions to a backup power source in the event of a power failure, providing uninterrupted power to the connected CMOS RAM.
  • Low Power Consumption: With its low power design, this controller helps to extend the life of the backup battery, making it an efficient choice for critical data retention applications.
  • Precision Voltage Monitor: The device includes a precision voltage monitor that ensures the switch to battery power occurs at the optimal time to maintain data integrity.
  • Write Protection: During power transitions, the DS1221SN write-protects the memory, preventing any potential corruption of the data being stored.
  • Wide Operating Temperature Range: Suitable for various environments, it operates effectively across a broad temperature range.

Applications

The DS1221SN is ideal for use in systems where data integrity during power loss is critical. Common applications include:

  • RAID systems
  • Industrial controllers
  • POS terminals
  • Telecommunications equipment

Technical Specifications

With a supply voltage range typically from 4.75V to 5.25V and an operating temperature range of -40°C to +85°C, the DS1221SN is a robust choice for many memory backup applications. It is available in an 8-pin SOIC package, making it suitable for surface mount technology (SMT) and easy to integrate into existing designs.

For those looking to ensure data retention and reliability in their systems, the Maxim Integrated DS1221SN provides a compact, efficient solution that can be trusted to protect critical memory content during unexpected power outages.

You May Also Be Interested in

Intel
82801 - I/O CONTROLLER HUB
Lowest to $26.6850
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2730 $58.1840
20+ $5.9679 $119.3580
30+ $5.7808 $173.4240
42+ $5.5948 $234.9816
54+ $5.4077 $292.0158
72+ $4.8487 $349.1064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess