EN
  • EN
  • DE

DS1230AB-200IND

Part No DS1230AB-200IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 200NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 200ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 080653-DS1230AB-200IND
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1230AB-200IND CAD Model

Description

Maxim Integrated DS1230AB-200IND Nonvolatile SRAM

The Maxim Integrated DS1230AB-200IND is a high-performance, 256k Nonvolatile SRAM memory chip that provides a reliable and durable data storage solution for industrial and mission-critical applications. This innovative product combines 32k x 8 bits of static RAM with a self-contained lithium energy source and a control circuitry that constantly monitors VCC for an out-of-tolerance condition. When such a condition occurs, the lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption.

Key Features:

  • 10 years minimum data retention in the absence of external power
  • Data is automatically protected during power loss
  • Unlimited write cycles
  • Read and write access times as fast as 200 ns
  • Lithium energy source is internally isolated until power is removed
  • Functionally equivalent to JEDEC standard 32k x 8 SRAMs
  • Industrial temperature range (-40°C to +85°C)
  • Directly replaces volatile static RAM or EEPROM
  • Surface-mount package and drop-in replacement for battery-backed SRAM

Designed to be pin-compatible with standard SRAMs, the DS1230AB-200IND makes it easy to enhance system reliability without redesigning the memory subsystem. The industrial temperature range ensures that the device performs reliably in extreme environments, making it an ideal choice for industrial control systems, utility meters, medical equipment, and other applications where data integrity and retention are paramount.

With its unlimited write cycles, the DS1230AB-200IND outperforms traditional EEPROMs, which have limited endurance. The fast access time allows for high-speed data retrieval and storage, which is essential for real-time applications. The integrated lithium battery ensures that data is retained for a minimum of 10 years, providing peace of mind for long-term operation.

The robust design and construction of the DS1230AB-200IND make it a smart choice for designers looking for a nonvolatile memory solution that is both reliable and easy to integrate into their systems. Maxim Integrated's commitment to quality means that you can trust the DS1230AB-200IND to maintain the integrity of your valuable data over time.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0813 $75.2439
6+ $20.5796 $123.4776
9+ $19.9365 $179.4285
12+ $19.2934 $231.5208
16+ $18.6502 $298.4032
21+ $16.7209 $351.1389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess