EN
  • EN
  • DE

DS1230ABP-70

Part No DS1230ABP-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 34PWRCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 34-PowerCap Module
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 34-PowerCap™ Module
Case / Package 34-PowerCap Module
Family Name DS1230AB
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869355-DS1230ABP-70
Ultra Librarian 3D Model Ultra Librarian DS1230ABP-70 CAD Model

Description

The DS1230ABP-70 is a high-quality, nonvolatile SRAM module designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular model is part of the DS1230 series, which offers a unique combination of volatile and nonvolatile memory functionality, ensuring data preservation even after power loss.

Key Features

  • Capacity: The DS1230ABP-70 offers a substantial 256k memory capacity, allowing for ample data storage for a variety of applications.
  • Speed: With an access time of 70ns, this SRAM module provides fast data access, making it suitable for time-sensitive operations.
  • Nonvolatile Storage: The presence of an internal lithium battery ensures that data is retained when the device is powered off, thereby providing nonvolatile storage capabilities.
  • Easy Integration: The module comes in a 28-pin DIP (Dual In-line Package) making it easy to integrate into existing systems without the need for complex wiring or additional hardware.
  • Low Power Consumption: Designed for efficiency, the DS1230ABP-70 consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Automatic Battery Switch-over: The device includes an automatic switch-over to battery power when main power is lost, ensuring seamless transition and data integrity.

Applications

The DS1230ABP-70 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Portable computing devices
  • Automotive electronics

Reliability and Quality

Maxim Integrated is committed to delivering high-quality products, and the DS1230ABP-70 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. With Maxim Integrated's reputation for reliability, you can trust the DS1230ABP-70 to maintain your critical data safely and securely.

For more technical specifications, application notes, and support, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2276 $88.4552
3+ $36.2894 $108.8682
5+ $35.1553 $175.7765
6+ $34.0213 $204.1278
8+ $32.8872 $263.0976
11+ $29.4851 $324.3361
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess