EN
  • EN
  • DE

DS1230Y-85

Part No DS1230Y-85
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256K PARALLEL 28EDIP / 256k Nonvolatile SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 85ns
Access Time 85ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Part Number Series DS1230Y
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810728-DS1230Y-85
Ultra Librarian 3D Model Ultra Librarian DS1230Y-85 CAD Model

Description

Maxim Integrated DS1230Y-85 Nonvolatile SRAM

The DS1230Y-85 is a high-quality, reliable nonvolatile SRAM product from Maxim Integrated, designed to provide a robust memory solution for applications requiring data preservation upon power loss. This 256k Nonvolatile SRAM operates with a power supply range of 4.5V to 5.5V and features an access time of 85ns, making it suitable for high-speed microprocessor systems.

At the core of the DS1230Y-85's nonvolatile capability is the integration of a lithium energy cell and control circuitry directly on the device itself. This innovative approach ensures that all data is automatically transferred from the SRAM to the nonvolatile storage when a power-down event is detected, and then automatically restored to the SRAM when power is returned to the device. This seamless transition guarantees data integrity and prevents data loss in volatile memory due to unexpected power outages or system failures.

With a storage capacity of 256 kilobytes, the DS1230Y-85 provides ample space for critical data storage in a variety of systems, including industrial controllers, robotics, medical equipment, and other mission-critical applications. The device's package is a 28-pin, 600-mil EDIP (Extended Dual In-line Package), which is compatible with standard sockets and provides easy integration into existing board designs.

Maxim Integrated's commitment to quality is evident in the DS1230Y-85's design, which includes a 10-year minimum data retention in the absence of external power. This long-term reliability is essential for applications where data must be preserved over extended periods without maintenance or battery replacement.

Overall, the DS1230Y-85 from Maxim Integrated is an excellent choice for designers looking for a nonvolatile memory solution that combines high-speed operation, large storage capacity, and the peace of mind that comes with automatic data preservation. Its robust design and long-term reliability make it an essential component in any system where data integrity cannot be compromised.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess