EN
  • EN
  • DE

DS1220AB-150+

Part No DS1220AB-150+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT 150NS 24EDIP / NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 150ns
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 772912-DS1220AB-150+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1220AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1220AB-150+ CAD Model

Description

The DS1220AB-150+ is a high-quality, non-volatile memory module produced by Maxim Integrated. This device provides an efficient and reliable solution for storing data in a wide range of applications. The DS1220AB-150+ is part of the well-known Dallas Semiconductor series, which has been integrated into Maxim's portfolio, ensuring continuity of supply and support for legacy designs.

Key Features

  • Capacity: The DS1220AB-150+ offers a storage capacity of 16k Nonvolatile SRAM, which is ideal for applications requiring data preservation upon power loss.
  • Speed: With an access time of 150ns, this memory device ensures quick data retrieval, making it suitable for high-speed operations.
  • Power: The module features a lithium energy source that is electrically disconnected to retain data during the absence of external power. This ensures data integrity and availability for the long term.
  • Compatibility: It is designed to be a direct replacement for volatile static RAM, providing an easy upgrade path for systems requiring non-volatile memory.
  • Package: The DS1220AB-150+ is available in a 24-pin DIP (Dual In-line Package), which is a standard through-hole mounting package, making it easy to integrate into existing designs.

Applications

The DS1220AB-150+ is versatile and can be used in various applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware
  • Medical devices
  • Automotive electronics

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The DS1220AB-150+ is built to meet high standards, ensuring stable and reliable performance in demanding environments. Additionally, Maxim provides comprehensive technical support for its products, offering design resources and customer service to assist with integration and troubleshooting.

For further information, datasheets, and support resources, customers can visit the Maxim Integrated official website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess