EN
  • EN
  • DE
  • IT

DS1231S-20+

Part No DS1231S-20+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MONITOR 20NS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129768-DS1231S-20+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1231S-20+ CAD Model

Description

Maxim Integrated DS1231S-20+ Power Monitor Chip

The DS1231S-20+ is a sophisticated power monitoring chip designed by Maxim Integrated to provide reliable protection for microprocessor systems. This innovative component ensures that your system's microprocessors and other sensitive logic circuits are shielded from the unpredictable nature of power supply fluctuations, which can lead to data corruption and system failures.

At the heart of the DS1231S-20+ is its ability to monitor the power supply voltage. When the voltage drops below a predefined threshold, the chip generates a reset signal, which resets the connected microprocessor. This reset signal is maintained for a minimum of 250 milliseconds after the power supply returns to its nominal level, ensuring the system has stabilized before normal operation resumes. This feature is essential for preventing system errors and data loss during power-up, power-down, and brown-out conditions.

The DS1231S-20+ model operates at a threshold of 4.37V, making it suitable for 5V power supply systems. Its active-low reset output ensures compatibility with a wide range of microprocessors and digital systems. The chip comes in a self-contained 16-pin SOIC package, offering a compact solution for space-constrained applications.

Another key feature of the DS1231S-20+ is its immunity to short-duration power glitches, which can often cause unnecessary system resets. The built-in debounce circuit filters out these transient anomalies, ensuring that the reset signal is only issued during genuine under-voltage conditions.

Installation and operation of the DS1231S-20+ are straightforward, requiring minimal external components. It can be easily integrated into existing and new designs to provide an additional layer of protection against power supply irregularities. With its robust design and reliable performance, the Maxim Integrated DS1231S-20+ power monitor chip is an essential component for securing the integrity of microprocessor systems in a wide array of applications, from industrial controls to consumer electronics.

To learn more about the DS1231S-20+ and other power monitoring solutions from Maxim Integrated, visit their official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess