EN
  • EN
  • DE
  • IT

DS1232N

Part No DS1232N
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain, Push-Pull 1 Channel 8-PDIP
Manufacturer Maxim Integrated
Series MicroMonitor™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name DS1232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869368-DS1232N
Ultra Librarian 3D Model Ultra Librarian DS1232N CAD Model

Description

Introducing the DS1232N MicroMonitor Chip from Maxim Integrated

The DS1232N is a robust MicroMonitor chip designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This microcontroller supervisory circuit provides intelligent control of the power supply and microprocessor activity. It is specifically engineered to safeguard microprocessor systems during power failures or unexpected malfunction.

Key Features

  • Supply Voltage Monitoring: The DS1232N actively monitors the system's supply voltage and ensures that it remains within acceptable thresholds, providing a reliable power-on reset for the connected microprocessor.
  • Automatic Reset: Upon detection of out-of-tolerance power supply conditions, the device generates a reset signal to the microprocessor, which lasts until the supply voltage returns to an acceptable level, ensuring a safe system reboot.
  • Manual Reset Capability: An external reset input allows for a manual reset, offering additional flexibility and control for system maintenance or emergency interventions.
  • Watchdog Timer: The built-in watchdog timer keeps the microprocessor operating correctly by resetting it if it fails to strobe within a preset time frame, which is crucial for mission-critical applications.

Applications

The DS1232N is ideal for use in a wide range of applications where reliable system operation is crucial. These include:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Intelligent instruments

Technical Specifications

The DS1232N offers a variety of technical specifications that make it a versatile and essential component in any microprocessor-based system:

  • Operating Voltage Range: 4.75V to 5.25V
  • Active-Low and Active-High Reset Outputs
  • 200ms Reset Pulse Width
  • Temperature Range: 0°C to +70°C
  • 8-Pin DIP (Dual In-line Package) or SO (Small Outline) package

With its robust feature set and Maxim Integrated's reputation for high-quality products, the DS1232N is an essential component for any design that requires a reliable and secure microprocessor supervisory system.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4172 $50.0640
295+ $0.3423 $100.9785
455+ $0.3316 $150.8780
625+ $0.3209 $200.5625
810+ $0.3102 $251.2620
1,080+ $0.2782 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 604 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess