EN
  • EN
  • DE

DS1233AZ-10/T&R

Part No DS1233AZ-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.88V 10% SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 2.88V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 772942-DS1233AZ-10/T&R
Family Name DS1233AZ-10/T&R
Introduction Date November 18, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1233AZ-10/T&R CAD Model

Description

Maxim Integrated DS1233AZ-10/T&R Product Overview

The DS1233AZ-10/T&R is a robust power supply monitor and microprocessor supervisory circuit designed by Maxim Integrated to ensure reliable system operation. This essential component offers a precise way to monitor power supply functionality and is especially crucial for systems that require a stable and dependable power source.

Key Features

  • Voltage Monitoring: The DS1233AZ-10/T&R actively monitors the voltage levels of your power supply, ensuring that your system's voltage remains within specified thresholds for optimal performance.
  • Reset Signal: In the event of a power supply fault, such as an undervoltage condition, the device generates a reset signal. This signal is maintained for a minimum of 250ms after the power supply has returned to an acceptable level, providing ample time for the microprocessor and other components to stabilize.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is critical.
  • High Accuracy: The DS1233AZ-10/T&R offers high accuracy in monitoring the power supply voltage, ensuring precise control and response to any power-related irregularities.
  • Compact Packaging: Supplied in a compact package, the device is ideal for space-constrained applications, without compromising on its functional capabilities.

Applications

The DS1233AZ-10/T&R is versatile and can be used across various applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Telecommunication systems
  • Industrial controls
  • Portable/battery-powered equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1233AZ-10/T&R is no exception. It is designed to meet the stringent requirements of a wide range of industrial and commercial applications. The device comes in tape and reel (T&R) packaging, making it suitable for automated assembly processes, further ensuring consistent quality and ease of manufacturing.

With its combination of features, the DS1233AZ-10/T&R from Maxim Integrated is an ideal choice for designers looking to enhance the reliability and efficiency of their power supply monitoring systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess