EN
  • EN
  • DE

DS1248Y-120

Part No DS1248Y-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description 1024K NV SRAM & PHANTOM CLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V, 4.5V ~ 5.5V
Voltage - Supply, Battery Integrated
Current - Timekeeping (Max) 10mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991B2A
HTSUS 8542.39.0001
Win Source Part Number 869380-DS1248Y-120
Ultra Librarian 3D Model Ultra Librarian DS1248Y-120 CAD Model

Description

The DS1248Y-120 is a high-performance, nonvolatile memory module from Maxim Integrated, designed to offer both reliability and flexibility for a wide range of applications. This memory module boasts a 1024k NV SRAM with a Phantom Clock, providing not only a robust storage solution but also an integrated real-time clock (RTC) for time-stamping data or managing events.

With a 120ns access time, the DS1248Y-120 ensures swift data retrieval, making it suitable for systems that require fast data access without sacrificing data integrity. It operates over a standard temperature range, making it a versatile choice for various environments.

Key Features

  • Nonvolatile SRAM: 1024k memory ensures ample storage space for critical data, which is preserved without the need for a battery during power loss situations.
  • Integrated Real-Time Clock: The Phantom Clock provides precision time-keeping, which is essential for timestamping data or controlling system functions based on time.
  • Fast Access Time: At 120ns, the DS1248Y-120 offers quick access to data, improving overall system performance.
  • Temperature Range: Designed to operate reliably across a standard temperature range, making it suitable for a variety of industrial and commercial applications.
  • Data Integrity: The nonvolatile nature of the memory ensures that data is not lost when the device is powered down, enhancing data security.

Applications

The DS1248Y-120 is ideal for applications that require reliable and durable nonvolatile memory with the added functionality of a real-time clock. It is commonly used in:

  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware
  • Medical devices
  • Embedded systems

With its combination of nonvolatile storage, integrated RTC, and fast access times, the DS1248Y-120 from Maxim Integrated stands out as a comprehensive solution for systems that demand high-performance memory with time-keeping capabilities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess