EN
  • EN
  • DE

DS1251WP-C02

Part No DS1251WP-C02
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821938-DS1251WP-C02
Ultra Librarian 3D Model Ultra Librarian DS1251WP-C02 CAD Model

Description

The DS1251WP-C02 from Maxim Integrated is a high-performance, 2M x 8 nonvolatile timekeeping RAM that combines a full-featured 64-bit real-time clock and a 2 Megabit static RAM in one package. This unique product is designed to provide a reliable and durable memory solution with an integrated timekeeping function, making it an excellent choice for a wide range of applications including industrial control systems, utility meters, and other embedded systems that require battery-backed RAM with an integrated clock.

Key Features

  • Integrated Real-Time Clock (RTC): The device includes a full-featured 64-bit RTC with an on-chip oscillator and crystal, providing precise timekeeping functionality.
  • Nonvolatile Memory: The 2M x 8 static RAM offers nonvolatile storage, ensuring data retention even during power loss, thanks to the onboard lithium energy source.
  • Automatic Backup: The DS1251WP-C02 automatically switches to its backup energy source when main power is lost, seamlessly maintaining data and clock operations.
  • Durable Construction: Housed in a rugged, water-resistant package, the device is designed for harsh environments and demanding applications.
  • High Data Transfer Rate: Fast data transfer rates are supported for efficient data handling and retrieval.
  • Low Power Consumption: The device is optimized for low power consumption, extending the life of the backup battery and reducing the overall power requirements of the system.

Applications

  • Industrial Control Systems
  • Utility Metering
  • Embedded Systems
  • Network Hubs, Bridges, and Routers
  • Medical Equipment
  • Security Systems

The DS1251WP-C02 is a testament to Maxim Integrated's commitment to providing innovative, robust, and reliable memory solutions. Its combination of nonvolatile RAM and real-time clock capabilities, along with its rugged packaging, make it a versatile component for maintaining data integrity and accurate timekeeping in mission-critical applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess