EN
  • EN
  • DE

DS1262S

Part No DS1262S
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973071-DS1262S
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1262S CAD Model

Description

Maxim Integrated DS1262S Programmable Watchdog Timer

The Maxim Integrated DS1262S is a versatile and robust programmable watchdog timer, designed to enhance system reliability through monitoring system operation and triggering a system reset in case of a malfunction. This compact and efficient component is an essential addition for mission-critical applications where continuous system uptime is a priority.

Key Features

  • Programmable Timeout: The DS1262S offers a wide range of timeout settings, from 250ms to 64s, which can be programmed to suit various system requirements, ensuring flexibility and adaptability to different applications.
  • Low Power Consumption: With its low power design, this device is ideal for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to reset the system, providing an extra layer of control for system operators.
  • Voltage Monitor: A built-in voltage monitor keeps a vigilant eye on the power supply voltage, triggering a system reset if it detects an out-of-tolerance condition, thereby protecting the system from erratic behavior caused by power anomalies.

Applications

The DS1262S is ideal for a broad range of applications where system reliability and uptime are critical. It's commonly used in:

  • Embedded Systems
  • Microprocessor-Based Systems
  • Industrial Control Systems
  • Communication Equipment
  • Network Servers

Package and Availability

The Maxim Integrated DS1262S comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production environments, contributing to reduced manufacturing costs and improved reliability.

With its combination of features, the DS1262S from Maxim Integrated is a crucial component for designers looking to enhance the reliability and robustness of their systems. Its programmability, low power consumption, and additional safety features make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess