EN
  • EN
  • DE

DS1287A

Part No DS1287A
Manufacturer Maxim Integrated
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Card Edge Connectors - Edgeboard Connectors
Manufacturer Maxim Integrated
Win Source Part Number 253503-DS1287A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1287A CAD Model

Description

The DS1287A Real-Time Clock from Maxim Integrated is a self-contained timekeeping solution that combines a real-time clock/calendar, an alarm, a 32.768 kHz crystal, and a battery within a single integrated circuit. This device is designed to provide a comprehensive timing solution that maintains accurate time and date information for a wide range of applications, including computers, embedded systems, and industrial control systems.

Key Features

  • Integrated Power Source: The DS1287A comes with an embedded lithium battery that ensures a long life and stable operation, maintaining timekeeping during power loss situations.
  • Accurate Timekeeping: It features a real-time clock/calendar that accurately tracks time in hours, minutes, and seconds, as well as the day, month, and year.
  • Programmable Alarm: The inclusion of an alarm function allows users to set up single events or periodic alarms for time-critical operations.
  • Automatic Leap Year Compensation: The device automatically adjusts for leap years up to the year 2100, ensuring continued accuracy without manual intervention.
  • Binary or BCD Time Representation: Users can configure the clock to represent time in either binary or BCD (Binary-Coded Decimal) format, depending on the requirements of the application.
  • Simple Interface: The DS1287A is designed with a simple, multiplexed byte-wide interface that allows for easy integration into existing systems.
  • 128 Bytes of RAM: In addition to its timekeeping capabilities, the device offers 128 bytes of battery-backed RAM, providing storage for critical data that must be preserved during power loss.

Applications

The DS1287A is ideal for applications that require reliable timekeeping and data preservation. This includes:

  • Embedded Systems
  • Industrial Control Systems
  • Utility Meters
  • POS Terminals
  • Computer Motherboards

With its robust feature set and integrated power supply, the DS1287A from Maxim Integrated is a versatile and reliable component for maintaining time and storing critical data across a variety of applications.

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.039 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $11.7000
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess