EN
  • EN
  • DE

SN74ACT10N

Part No SN74ACT10N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14DIP / NAND Gate IC 3 Channel 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74ACT10
Other Names 296-33657-5,TEXTISSN74ACT10N,SN74ACT10N,SN74ACT10NE4,2156-SN74ACT10N,SN74ACT10NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258131-SN74ACT10N
Ultra Librarian 3D Model Ultra Librarian SN74ACT10N CAD Model

Description

The SN74ACT10N is a high-performance, triple 3-input NAND gate integrated circuit from Texas Instruments, designed to operate with exceptional speed and reliability. This logic gate IC is fabricated with advanced silicon-gate CMOS technology to achieve its fast operating speeds while maintaining CMOS low-power consumption.

Key Features

  • Logic Type: Triple 3-Input Positive-NAND Gates
  • Package: 14-pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage Range: 4.5 V to 5.5 V
  • High-Speed Performance: Typically 8.5 ns propagation delay (tpd)
  • Current - Output High, Low: 24mA, 24mA
  • Operating Temperature Range: -40°C to 85°C
  • ICCMOS Technology: Silicon-gate CMOS technology enables high-speed operation while maintaining low power consumption.

Applications

The SN74ACT10N is suitable for a wide range of applications in digital electronics where high-speed and low-power NAND gate functions are required. It is often used in:

  • Logic circuit design and implementation
  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ACT10N is no exception and is produced under stringent quality control measures, ensuring that each IC meets the highest standards. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

Support and Resources

For technical support, detailed product specifications, and resources such as datasheets, application notes, and design resources, customers can visit the official Texas Instruments website. Texas Instruments also provides a comprehensive range of development tools to facilitate the integration of the SN74ACT10N into various electronic projects.

You May Also Be Interested in

Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4918 $51.6390
250+ $0.4036 $100.9000
385+ $0.3910 $150.5350
530+ $0.3784 $200.5520
685+ $0.3657 $250.5045
915+ $0.3279 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess