EN
  • EN
  • DE

PCA9534RGVR

Part No PCA9534RGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 026460-PCA9534RGVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9534RGVR CAD Model

Description

The PCA9534RGVR from Texas Instruments is a highly versatile and advanced piece of technology that has been designed to meet the needs of a wide range of applications.

  • Function: 8-bit I2C and SMBus, low power I/O (input/output) expander with interrupt output
  • Configuration: Configuration registers for input, output and polarity selection
  • Supply Voltage Range: 2.3V to 5.5V
  • Operating Temperature Range: -40 to 85 degrees Celsius
  • Operating Frequency: Up to 1 MHz for the Fast-mode Plus (Fm+)
  • Current Sink: Up to 25mA from its I/O pins
  • Package: Compact 16-pin VQFN (Very thin Quad Flat No-Lead) package
  • Reset Input: Active LOW reset input
  • Interrupt Output: Open-drain interrupt output
  • RoHS Compliant: Yes

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3233 $53.1728
37+ $2.7268 $100.8916
57+ $2.6416 $150.5712
79+ $2.5564 $201.9556
102+ $2.4712 $252.0624
136+ $2.2155 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess