EN
  • EN
  • DE

DS12R885S-33+T&R

Part No DS12R885S-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-SOIC / Real Time Clock Multiplexed 114byte Clock/Calendar 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 114B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 2 V ~ 3.05 V
Current - Timekeeping (Maximum) 2mA @ 2.97V ~ 3.63V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 772996-DS12R885S-33+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS12R885
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS12R885S-33+T&R CAD Model

Description

Product Overview: DS12R885S-33+T&R from Maxim Integrated

The DS12R885S-33+T&R is a high-precision, real-time clock (RTC) module designed and manufactured by Maxim Integrated, a renowned provider of innovative analog and mixed-signal products. This RTC module is an essential component for applications requiring accurate timekeeping and date management, such as industrial systems, telecommunications, data loggers, and many other electronic devices.

Key Features

  • Integrated Crystal: The DS12R885S-33+T&R comes with an embedded crystal that reduces the number of external components required, ensuring a compact design and simplifying the overall system integration.
  • High Accuracy: This module maintains precise timekeeping with minimal drift, making it suitable for applications where time accuracy is critical.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, which is ideal for battery-powered or energy-sensitive applications.
  • Automatic Leap Year Compensation: The RTC module includes automatic leap year compensation up to the year 2100, ensuring consistent date tracking without manual adjustments.
  • Serial Interface: It features a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: The DS12R885S-33+T&R is built to perform reliably across a broad temperature range, making it suitable for harsh environments.

Package and Supply

The DS12R885S-33+T&R is supplied in a surface-mount package that is designed for automated assembly processes, enhancing production efficiency. The '+T&R' suffix indicates that the product is provided in tape and reel packaging, which facilitates easy handling and placement during the manufacturing process.

Applications

This RTC module is versatile and can be used in a wide range of applications. Some of the common use cases include:

  • Networking equipment such as routers, switches, and modems
  • Industrial control systems and automation
  • Consumer electronics like smart home devices and wearables
  • Portable medical devices that require accurate time-stamping
  • Security systems, including access control and surveillance

Overall, the DS12R885S-33+T&R from Maxim Integrated is a reliable and efficient solution for maintaining precise time and date in a variety of electronic systems, ensuring that your application stays synchronized and functional.

You May Also Be Interested in

Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess