EN
  • EN
  • DE
  • IT

DS1312S+T&R

Part No DS1312S+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV BW/RST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1312
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 975374-DS1312S+T&R
Ultra Librarian 3D Model Ultra Librarian DS1312S+T&R CAD Model

Description

Introducing the DS1312S+T&R from Maxim Integrated

The DS1312S+T&R is a state-of-the-art, nonvolatile controller chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This chip is a crucial component for systems that require data integrity and reliability even after power loss. It is an ideal solution for a broad range of applications, including networking, telecommunications, industrial, and any battery-backed real-time clock systems.

Key Features

  • Nonvolatile Controller: The DS1312S+T&R ensures that data is safely stored during power failures by automatically switching to backup battery power.
  • Low-Power Consumption: Designed for efficiency, it operates with minimal power draw, making it suitable for battery-powered applications.
  • Surface-Mount Package: The device comes in a surface-mount, SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Tape and Reel Packaging: The '+T&R' suffix indicates that the device is provided in tape and reel packaging, which is optimal for automated manufacturing processes.
  • Compatibility: It is compatible with JEDEC standards, ensuring it can be used with a wide range of RAM types.

Reliability and Durability

The DS1312S+T&R is built for long-term reliability. Maxim Integrated's commitment to quality means that this controller chip has been rigorously tested to meet high standards of performance and durability. The nonvolatile feature ensures that data is not lost when power is interrupted, providing peace of mind for critical applications that cannot afford data corruption or loss.

Easy Integration

Integration of the DS1312S+T&R into your system is streamlined thanks to its user-friendly design. Its surface-mount form factor allows for a compact footprint on PCBs, and the standardized packaging ensures compatibility with automated assembly lines, reducing manufacturing complexity and costs.

Conclusion

Maxim Integrated's DS1312S+T&R nonvolatile controller is a robust, efficient solution for maintaining data integrity during power loss in a wide array of applications. Its low-power operation, durability, and ease of integration make it a smart choice for engineers and designers looking to enhance their systems with reliable data protection capabilities.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess