EN
  • EN
  • DE

DS1501WEN+T&R

Part No DS1501WEN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 4mA @ 3V to 3.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSOP
Win Source Part Number 130485-DS1501WEN+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1501WEN+T&R CAD Model

Description

Maxim Integrated DS1501WEN+T&R Real-Time Clock

The DS1501WEN+T&R from Maxim Integrated is a high-performance, full-function real-time clock (RTC) with a precision temperature-compensated crystal oscillator. This RTC is specifically designed to provide a robust timekeeping solution for a wide range of applications that require accurate time tracking, such as data loggers, servers, telecommunications, and other industrial equipment.

One of the key features of the DS1501WEN+T&R is its Y2K-compliant design, which ensures that the RTC will continue to provide reliable time data well into the future. The device includes an integrated NV SRAM, which preserves data in the event of a power failure, thanks to the onboard battery backup. This non-volatile memory can be used to store critical data that must be preserved between power cycles.

The DS1501WEN+T&R is equipped with a serial interface that allows for easy integration into existing systems. It supports both 3-wire and 4-wire SPI communication protocols, making it versatile for various microcontroller interfaces. The device also features an automatic power-fail detect and switch circuitry, which transitions to the battery supply when external power is lost, ensuring uninterrupted timekeeping.

Another notable feature of this RTC is the programmable alarm and interrupt functions. These features allow designers to set specific time events that can trigger actions in the host system, such as waking up a processor or signaling a time-based event. The DS1501WEN+T&R also includes a programmable square wave output, which can be used for timing references or as a system heartbeat.

The device is provided in a surface-mount package, specifically in a tape and reel format (denoted by the T&R suffix), which is suitable for automated assembly processes, making it convenient for mass production. The DS1501WEN+T&R operates over a wide temperature range, ensuring reliable performance across various environmental conditions.

Overall, the Maxim Integrated DS1501WEN+T&R Real-Time Clock is an excellent choice for designers looking for a reliable and feature-rich timekeeping solution that is easy to integrate and provides long-term stability and accuracy.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess