EN
  • EN
  • DE

DS1682S+T&R

Part No DS1682S+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC ELAPSED CNT I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Elapsed Time Counter
Features Alarm, EEPROM
Memory Size 10B
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Timekeeping (Max) 4μA to 15μA @ 3V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 014712-DS1682S+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1682S+T&R CAD Model

Description

The Maxim Integrated DS1682S+T&R is a sophisticated total elapsed time recorder designed for a broad range of applications that require tracking the accumulated operational time of equipment. This innovative device is a key component in maintenance, warranty, or service time monitoring systems, providing an accurate and tamper-proof record of usage.

Key Features

  • Accurate Time Tracking: The DS1682S+T&R includes an electronic elapsed-time counter that can record up to 34 years with precision, making it ideal for long-term use.
  • Nonvolatile Memory: With its integrated EEPROM, the device ensures that time data is not lost even when power is removed, offering reliability and data security.
  • Serial Interface: The device can be easily interfaced with microcontrollers or other systems through its I²C-compatible serial interface, facilitating simple integration into a wide range of applications.
  • Compact Design: Available in an 8-pin SOIC package, the DS1682S+T&R is designed for space-constrained applications, delivering powerful functionality in a small form factor.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered or energy-sensitive systems.

Applications

The DS1682S+T&R is versatile and can be used in various sectors, including:

  • Industrial systems for monitoring operating hours of machinery
  • Consumer electronics to track usage for warranty purposes
  • Computer hardware to log service intervals
  • Telecommunications equipment for performance and maintenance records

Product Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Package Type 8-SOIC

Maxim Integrated's DS1682S+T&R is a reliable and essential component for any system where accurate time tracking is critical. Its robust feature set ensures that operators and service personnel have the precise data they need for efficient equipment management.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9294 $54.6470
10+ $10.2376 $102.3760
16+ $9.8918 $158.2688
22+ $9.2000 $202.4000
29+ $8.8542 $256.7718
36+ $8.5083 $306.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess