EN
  • EN
  • DE

DS1685S-5/T&R

Part No DS1685S-5/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC 5V 64-BIT Y2KC 24-SOIC / Real Time Clock Multiplexed 242byte Clock/Calendar/Alarm 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Reel package
Type Clock/Calendar
Features Alarm, NVSRAM, Square Wave Output, Y2K
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 773074-DS1685S-5/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1685
Introduction Date February 18, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1685S-5/T&R CAD Model

Description

Maxim Integrated DS1685S-5/T&R Real-Time Clock

The DS1685S-5/T&R from Maxim Integrated is a robust, full-featured real-time clock (RTC) module, designed to provide precise time and date information for a wide range of applications. This RTC is a 3V/5V, serial real-time clock that comes in a surface-mount package and is tailored for systems that require high reliability and extended timekeeping capabilities.

Key Features

  • Integrated Battery Backup: The DS1685S-5/T&R includes an embedded lithium battery that ensures the clock continues to keep time even when the primary power source is unavailable, making it ideal for systems that require continuous timekeeping.
  • Extended Temperature Range: This RTC is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Serial Interface: The device features a simple serial interface for easy integration with microcontrollers and other digital systems.
  • Leap Year Compensation: The DS1685S-5/T&R automatically adjusts for months with fewer than 31 days, including corrections for leap years, ensuring accurate date information.
  • Multiple Timekeeping Formats: Users can configure the clock to operate in either 24-hour or 12-hour formats with an AM/PM indicator.
  • Programmable Alarm: It includes a programmable alarm function that can be set to trigger on a specific date, day of the week, hour, minute, or second.
  • Counters for Seconds, Minutes, Hours, Day, Date, Month, and Year: Comprehensive timekeeping features allow for detailed time and date tracking.

Applications

The DS1685S-5/T&R is versatile and can be used in a variety of applications including:

  • Embedded systems
  • Industrial control systems
  • Utility meters
  • POS terminals
  • Networking equipment
  • Medical devices

With its combination of durability, precision, and ease of integration, the Maxim Integrated DS1685S-5/T&R real-time clock is an excellent choice for designers looking to implement reliable timekeeping functions into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0235 $51.3995
41+ $2.4809 $101.7169
63+ $2.4033 $151.4079
86+ $2.3258 $200.0188
112+ $2.2483 $251.8096
149+ $2.0157 $300.3393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,133 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess