EN
  • EN
  • DE

DS1811R-15+T&R

Part No DS1811R-15+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.13V O-D 15% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.13V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 122912-DS1811R-15+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1811R-15+T&R CAD Model

Description

Maxim Integrated DS1811R-15+T&R Product Overview

The DS1811R-15+T&R from Maxim Integrated is a robust processor supervisor, designed to ensure the reliable operation of microprocessors (μPs) and digital systems. This component is essential for maintaining system integrity by monitoring the power supply voltage and providing a reset signal to the μP during power-up, power-down, and brownout conditions. The DS1811R-15+T&R is a versatile device suitable for a wide range of applications, including embedded systems, computers, controllers, and intelligent instruments.

This supervisor IC is available in a compact SOT-23 package, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring performance across various environmental conditions. The DS1811R-15+T&R features an active-low reset output, with a factory-trimmed reset threshold voltage set at 1.5V, which is particularly useful for 1.8V to 3.3V systems. The reset signal is maintained for a minimum of 150ms after the supply voltage has risen above the reset threshold level, providing ample time for the system to stabilize before the μP begins operation.

One of the key benefits of the DS1811R-15+T&R is its ease of use, requiring no external components for operation. This simplifies design and reduces the bill of materials for the end product. In addition, the device is supplied on tape and reel (T&R), which facilitates efficient pick-and-place manufacturing processes, making it an excellent choice for high-volume production.

The DS1811R-15+T&R also features a low supply current, which minimizes power consumption and makes it suitable for battery-powered applications. Its high precision voltage monitoring ensures reliable reset activation and contributes to the overall stability and safety of the system it is protecting.

In summary, the Maxim Integrated DS1811R-15+T&R is a high-quality, reliable processor supervisor that provides crucial protection for digital systems. Its compact size, ease of integration, and efficient manufacturing compatibility make it an excellent choice for designers looking to enhance system reliability and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3378 $53.3780
23+ $4.3797 $100.7331
36+ $4.2429 $152.7444
49+ $4.1060 $201.1940
63+ $3.9691 $250.0533
85+ $3.5585 $302.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess