EN
  • EN
  • DE

DS1814AR-10+T&R

Part No DS1814AR-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 5V W/PBRST SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 253709-DS1814AR-10+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1814AR-10+T&R CAD Model

Description

The DS1814AR-10+T&R is a versatile and reliable micro-monitoring chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact component is engineered to provide precision monitoring and power-supply control solutions for a wide array of electronics, ensuring optimal performance and enhanced system stability.

Key Features

  • Reset Threshold Accuracy: The DS1814 features a precise reset threshold accuracy, ensuring that your system can reliably reset under the correct conditions without false triggering.
  • Programmable Watchdog Timer: With its built-in programmable watchdog timer, this device can monitor system operation and initiate a system reset if a problem is detected, thereby preventing system hang-ups and crashes.
  • Active-Low Reset: The active-low reset output provides a clear and dependable signal to reset the system whenever necessary, further contributing to the stability and reliability of your application.
  • Temperature Range: Operating over an extended temperature range, the DS1814AR-10+T&R is suitable for use in environments that demand high reliability under varying thermal conditions.
  • Compact Packaging: The device comes in a small, surface-mount package, making it ideal for space-constrained applications without compromising functionality or performance.

Applications

The DS1814AR-10+T&R is highly adaptable and can be integrated into a multitude of applications, including:

  • Computers and servers
  • Embedded systems
  • Communication infrastructure
  • Industrial control systems
  • Portable/battery-powered devices

Product Specifications

Parameter Value Package/Case SOT-23-3 Mounting Type Surface Mount RoHS Compliant Minimum Operating Temperature -40°C Maximum Operating Temperature +85°C

Whether you're designing a mission-critical industrial system or a consumer electronics product, the DS1814AR-10+T&R from Maxim Integrated offers the features and reliability needed to keep your system running smoothly.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7233 $58.6165
13+ $9.6188 $125.0444
19+ $9.3185 $177.0515
26+ $9.0171 $234.4446
34+ $8.7168 $296.3712
45+ $7.8159 $351.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess