EN
  • EN
  • DE

DS1818R-5/T&R

Part No DS1818R-5/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.06V W/PB 5% SOT23-3 / Processor Supervisor 3.06V 1 Active Low/Open Drain 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 773134-DS1818R-5/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1818
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1818R-5/T&R CAD Model

Description

Maxim Integrated DS1818R-5/T&R Microprocessor Reset Circuit

The Maxim Integrated DS1818R-5/T&R is a compact, reliable microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. Providing a crucial function in system reliability, this reset circuit ensures that the µP boots up in a known state, free from any unpredictable conditions that could arise from power supply inconsistencies.

This device offers a precise monitoring feature for power supply voltages, with a factory-trimmed reset threshold of 4.63V, making it ideal for 5V power supply applications. The DS1818R-5/T&R actively monitors the V<sub>CC and, upon detecting an out-of-tolerance condition, asserts a reset signal to prevent system errors. The reset signal remains asserted for a minimum of 140ms after V<sub>CC has risen back to an acceptable level, providing enough time for the system to stabilize.

The DS1818R-5/T&R comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its low power consumption makes it an excellent choice for portable and battery-operated devices. The device is offered in tape and reel (T&R) form, facilitating efficient assembly for high-volume production.

Key features of the DS1818R-5/T&R include:

  • Precision temperature-compensated voltage reference and comparator
  • 140ms (min) reset pulse width
  • Factory-set reset threshold for 5V systems
  • Low supply current of 4µA (typical)
  • Immune to short V<sub>CC transients
  • Available in SOT-23 packaging

The device is ideal for use in microprocessor systems, computers, controllers, and intelligent instruments, where it ensures that the system's microprocessor restarts in a known state during a power failure or brownout condition. By incorporating the DS1818R-5/T&R into your design, you can significantly enhance the reliability and robustness of your system.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess