EN
  • EN
  • DE

DS1818R-5-U+

Part No DS1818R-5-U+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.06V 1V to 5.5V 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-3
Height 1.12 mm
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Nominal Supply Current 28 µA
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Output Current 10 mA
Packaging Cut Tape
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 3.06 V
Win Source Part Number 1218644-DS1818R-5-U+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1818R-5-U+ CAD Model

Description

Maxim Integrated DS1818R-5-U+ MicroMonitor Chip

The Maxim Integrated DS1818R-5-U+ is a compact, highly efficient microprocessor supervisory circuit designed to monitor the power supplies in microprocessor and digital systems. It provides a precise way to manage power-on reset and power-fail warning functions within computers, controllers, intelligent instruments, and critical microprocessor systems. This device ensures that your system's microprocessor can operate reliably over its intended voltage range.

The DS1818R-5-U+ is tailored to maintain system integrity by asserting a reset signal whenever the VCC supply voltage declines below a preset threshold, 4.63V for the DS1818-5 version. This active-low reset signal remains asserted until VCC rises above the reset threshold and for a minimum of 150ms after VCC has risen above the reset threshold, ensuring a proper system reset. The reset threshold accuracy is maintained over the full temperature range (-40°C to +85°C).

This micro-monitor chip features a debounced manual reset input which allows the use of an external switch or an input from a microprocessor to trigger a system reset. Additionally, the DS1818 provides an active-low, open-drain reset output, which gives it the flexibility to interface with a variety of microprocessors and other digital logic.

With its low supply current of 12µA (typical), the DS1818R-5-U+ is an energy-efficient solution for portable and battery-powered applications. The device is available in a small, 3-pin SOT-23 package, making it ideal for space-constrained applications where board real estate is at a premium.

Key features of the DS1818R-5-U+ include:

  • Precision monitoring of 5V power-supply voltages
  • Fully specified over temperature
  • Reset threshold: 4.63V
  • 150ms min power-on reset
  • Debounced manual reset input
  • Low supply current: 12µA (typical)
  • Compact 3-pin SOT-23 package

By integrating the DS1818R-5-U+ into your system, you can ensure a robust and reliable operation, protecting against power anomalies and ensuring a safe system startup and operation. Maxim Integrated's commitment to quality and reliability makes this micro-monitor chip a smart choice for safeguarding your critical applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess